multicomp PRO Res, 180K, 5%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro MCHVR0AJTEU1803

Description
RES, 180K, 5%, 0.5W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:180kohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 180K, 5%, 0.5W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:180kohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 180K, 5%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro - 46AC9726 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 5%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro
46AC9726
Res, 180K, 5%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro 46AC9726
RES, 180K, 5%, 0.5W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:180kohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 180K, 5%, 0.5W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:180kohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 180K, 5%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro - 56AC5980 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 5%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro
56AC5980
Res, 180K, 5%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro 56AC5980
RES, 180K, 5%, 0.5W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:180kohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 180K, 5%, 0.5W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:180kohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC9726
Product Name Res, 180K, 5%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Resistance Range 180000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details