The Resistor, part number 56AC5949, is a high voltage thick film chip resistor from the MCHVR series, designed for applications requiring reliability and performance in high voltage environments. It features a resistance value of 15MΩ, a tolerance of ±1%, and a power rating of 0.5W. The resistor is housed in a 2010 case style, making it suitable for compact designs. It can operate at a maximum voltage of 2000V and withstand overload voltages up to 3000V. The operating temperature range is from -55°C to +155°C, ensuring functionality in various environmental conditions. This component is ideal for use in inverters, outdoor equipment, converters, and automotive applications.
RES, 15M, 1%, 0.5W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:15Mohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
RES, 15M, 1%, 0.5W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:15Mohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 46AC9650 |
| Product Name | Res, 15M, 1%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2010 |
| Resistance Range | 1.50E7 ohms |
| Tolerance | 1 +/- % |