multicomp PRO Res, 1M3, 1%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro MCHVR0AFTFU1304

Description
RES, 1M3, 1%, 0.5W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:1.3Mohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, 1M3, 1%, 0.5W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:1.3Mohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, part number 56AC5946, is a high voltage thick film chip resistor from the MCHVR series, designed for applications requiring reliability and performance in compact sizes. It features a resistance value of 1MΩ with a tolerance of ±1% and a power rating of 0.5W. The maximum operating voltage is rated at 2000V, making it suitable for high voltage applications such as inverters, converters, and automotive systems. The resistor is constructed on an alumina substrate with a multilayer electrode design, enhancing its reliability and performance under high voltage conditions. It operates effectively within a temperature range of -55°C to +155°C and is compliant with RoHS standards. This component is ideal for engineers looking for a robust resistor for high pulse equipment and outdoor applications.

Datasheet Summary
Powered by GS/AI

The Resistor, part number 56AC5946, is a high voltage thick film chip resistor from the MCHVR series, designed for applications requiring reliability and performance in compact sizes. It features a resistance value of 1MΩ with a tolerance of ±1% and a power rating of 0.5W. The maximum operating voltage is rated at 2000V, making it suitable for high voltage applications such as inverters, converters, and automotive systems. The resistor is constructed on an alumina substrate with a multilayer electrode design, enhancing its reliability and performance under high voltage conditions. It operates effectively within a temperature range of -55°C to +155°C and is compliant with RoHS standards. This component is ideal for engineers looking for a robust resistor for high pulse equipment and outdoor applications.

Suppliers

Company
Product
Description
Supplier Links
Res, 1M3, 1%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro - 46AC9647 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M3, 1%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro
46AC9647
Res, 1M3, 1%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro 46AC9647
RES, 1M3, 1%, 0.5W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:1.3Mohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1M3, 1%, 0.5W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:1.3Mohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M3, 1%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro - 56AC5946 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M3, 1%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro
56AC5946
Res, 1M3, 1%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro 56AC5946
RES, 1M3, 1%, 0.5W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:1.3Mohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1M3, 1%, 0.5W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:1.3Mohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC9647
Product Name Res, 1M3, 1%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Resistance Range 1.30E6 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details