multicomp PRO Res, Thick Film, 360K, 1%, 0.5W, 2010; Resistance Multicomp Pro MCHVR0AFTEU3603

Description
RES, THICK FILM, 360K, 1%, 0.5W, 2010; Resistance:360kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 360K, 1%, 0.5W, 2010; Resistance:360kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 360K, 1%, 0.5W, 2010; Resistance Multicomp Pro - 46AC9601 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 360K, 1%, 0.5W, 2010; Resistance Multicomp Pro
46AC9601
Res, Thick Film, 360K, 1%, 0.5W, 2010; Resistance Multicomp Pro 46AC9601
RES, THICK FILM, 360K, 1%, 0.5W, 2010; Resistance:360kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 360K, 1%, 0.5W, 2010; Resistance:360kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 360K, 1%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro - 56AC5925 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360K, 1%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro
56AC5925
Res, 360K, 1%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro 56AC5925
RES, 360K, 1%, 0.5W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:360kohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 360K, 1%, 0.5W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:360kohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 46AC9601 56AC5925
Product Name Res, Thick Film, 360K, 1%, 0.5W, 2010; Resistance Multicomp Pro Res, 360K, 1%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric] 2010
Resistance Range 360000 ohms 360000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details