multicomp PRO Res, 68M, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro MCHVR06JTHV6805

Description
RES, 68M, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:68Mohm; Product Range:HVR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 68M, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:68Mohm; Product Range:HVR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68M, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro - 47AC1063 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68M, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro
47AC1063
Res, 68M, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro 47AC1063
RES, 68M, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:68Mohm; Product Range:HVR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 68M, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:68Mohm; Product Range:HVR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68M, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro - 50AC9528 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68M, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro
50AC9528
Res, 68M, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro 50AC9528
RES, 68M, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:68Mohm; Product Range:HVR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 68M, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:68Mohm; Product Range:HVR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC1063
Product Name Res, 68M, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 6.80E7 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers