The Resistor, 6M2, 5%, 0.25W, 1206, Thick Film from the MCHVR Series is designed for high voltage applications, rated for a maximum operating voltage of 500V. It features a multilayer electrode construction that enhances reliability and performance in demanding environments. The resistor has a power rating of 250mW and a resistance tolerance of ±5%. It operates effectively within a temperature range of -55°C to +155°C and is suitable for various applications including inverters, outdoor equipment, and automotive systems. The component is RoHS compliant, ensuring it meets environmental standards. This resistor is packaged in a 1206 case style, making it compact for integration into electronic circuits.
RES, 6M2, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:6.2Mohm; Product Range:HVR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
RES, 6M2, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:6.2Mohm; Product Range:HVR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 47AC1045 |
| Product Name | Res, 6M2, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206 |
| Resistance Range | 6.20E6 ohms |
| Tolerance | 5 +/- % |