multicomp PRO Res, 18M, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro MCHVR06JTFV1805

Description
RES, 18M, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:18Mohm; Product Range:HVR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 18M, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:18Mohm; Product Range:HVR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 18M, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro - 47AC1032 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18M, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro
47AC1032
Res, 18M, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro 47AC1032
RES, 18M, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:18Mohm; Product Range:HVR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 18M, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:18Mohm; Product Range:HVR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18M, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro - 50AC9497 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18M, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro
50AC9497
Res, 18M, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro 50AC9497
RES, 18M, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:18Mohm; Product Range:HVR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 18M, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:18Mohm; Product Range:HVR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC1032
Product Name Res, 18M, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 1.80E7 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details