The Resistor, part number 50AC9488, is a high voltage thick film chip resistor from the MCHVR series, featuring a resistance value of 1.2 MΩ, a tolerance of ±5%, and a power rating of 0.25W. It is designed for applications requiring reliable performance in high voltage environments, such as inverters, outdoor equipment, converters, and automotive applications. The resistor operates effectively at a maximum voltage of 500V and is constructed on an alumina substrate, ensuring durability and stability. It has a temperature coefficient of resistance (TCR) of ±100 ppm/°C and can withstand operating temperatures ranging from -55°C to +155°C. The component is RoHS compliant, making it suitable for environmentally conscious designs.
RES, 1M2, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.2Mohm; Product Range:HVR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
RES, 1M2, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.2Mohm; Product Range:HVR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 47AC1023 |
| Product Name | Res, 1M2, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206 |
| Resistance Range | 1.20E6 ohms |
| Tolerance | 5 +/- % |