The Resistor Case Style 1206 from the MCHVR Series is a high voltage thick film chip resistor with a resistance value of 18 kΩ and a tolerance of ±5%. It has a power rating of 0.25W and is designed to operate at a maximum voltage of 500V. The resistor features a multilayer electrode construction, which enhances reliability and performance, particularly in high voltage applications. It is suitable for use in various applications, including inverters, outdoor equipment, converters, and automotive industries. The operating temperature range is from -55°C to +155°C, making it versatile for different environmental conditions. The product is RoHS compliant, ensuring it meets environmental standards.
RES, 18K, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:18kohm; Product Range:HVR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
RES, 18K, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:18kohm; Product Range:HVR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 47AC0954 |
| Product Name | Res, 18K, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206 |
| Resistance Range | 18000 ohms |
| Tolerance | 5 +/- % |