The Resistor, 150K, 1%, 0.25W, 1206, Thick Film from the MCHVR series is designed for high voltage applications, rated for a maximum operating voltage of 500V. It features a multilayer electrode construction that enhances reliability and performance, particularly in demanding environments such as automotive and outdoor equipment. The resistor has a power rating of 250mW and a tolerance of ±1%, making it suitable for precision applications. It operates effectively within a temperature range of -55°C to +155°C and is compliant with RoHS standards. The compact 1206 case style allows for reduced size in final equipment designs.
RES, 150K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:150kohm; Product Range:HVR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
RES, 150K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:150kohm; Product Range:HVR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 47AC0804 |
| Product Name | Res, 150K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206 |
| Resistance Range | 150000 ohms |
| Tolerance | 1 +/- % |