multicomp PRO Res, 2M7, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro MCHVR05JTFW2704

Description
RES, 2M7, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.7Mohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 2M7, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.7Mohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2M7, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro - 47AC0730 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M7, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro
47AC0730
Res, 2M7, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro 47AC0730
RES, 2M7, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.7Mohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 2M7, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.7Mohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2M7, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro - 56AC6048 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M7, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro
56AC6048
Res, 2M7, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro 56AC6048
RES, 2M7, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.7Mohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 2M7, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.7Mohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC0730
Product Name Res, 2M7, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 2.70E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details