The Resistor, part number 47AC0648, is a high voltage thick film chip resistor from the MCHVR series, featuring a resistance value of 180 kΩ with a tolerance of ±5%. It has a power rating of 0.125W (125mW) and is housed in an 0805 case style, which measures 2.0 mm x 1.25 mm. This resistor is designed for applications requiring high reliability and performance at elevated voltages, with a maximum operating voltage of 400V. The component is suitable for use in inverters, outdoor equipment, converters, and automotive applications. It is RoHS compliant, ensuring it meets environmental standards. The resistor's construction includes a multilayer electrode design, contributing to its reliability and compact size.
RES, 180K, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:180kohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
RES, 180K, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:180kohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 47AC0648 |
| Product Name | Res, 180K, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805 |
| Resistance Range | 180000 ohms |
| Tolerance | 5 +/- % |