The Resistor, part number 56AC6007, is a high voltage thick film chip resistor from the MCHVR series, featuring a resistance value of 130 kΩ, a tolerance of ±5%, and a power rating of 0.125W (125mW). It is housed in an 0805 case style, making it suitable for compact applications. The maximum operating voltage is rated at 400V, which is ideal for high voltage applications. This resistor is designed for reliability and performance in various environments, including automotive and outdoor equipment. It is RoHS compliant, ensuring it meets environmental standards. The resistor's construction includes a multilayer electrode design, contributing to its durability and effectiveness in high pulse equipment.
RES, 130K, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:130kohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
RES, 130K, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:130kohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 47AC0636 |
| Product Name | Res, 130K, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805 |
| Resistance Range | 130000 ohms |
| Tolerance | 5 +/- % |