The Resistor, part number 56AC6003, is a high voltage thick film chip resistor from the MCHVR series, featuring a resistance value of 1MΩ and a tolerance of ±5%. It has a power rating of 0.125W (1/8W) and is designed for a maximum operating voltage of 400V. The component is suitable for applications in inverters, outdoor equipment, converters, and the automotive industry, particularly in high pulse equipment. The resistor is constructed on an alumina substrate with a multilayer electrode design, enhancing reliability and performance at high voltages. It operates effectively within a temperature range of -55°C to +155°C and is RoHS compliant.
RES, 1M, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1Mohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
RES, 1M, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1Mohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 47AC0623 |
| Product Name | Res, 1M, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805 |
| Resistance Range | 1.00E6 ohms |
| Tolerance | 5 +/- % |