multicomp PRO Res, 100K, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro MCHVR05JTEW1003

Description
RES, 100K, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100kohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 100K, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100kohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100K, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro - 47AC0622 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro
47AC0622
Res, 100K, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro 47AC0622
RES, 100K, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100kohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 100K, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100kohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro - 56AC6002 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro
56AC6002
Res, 100K, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro 56AC6002
RES, 100K, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100kohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 100K, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100kohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC0622
Product Name Res, 100K, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 100000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details