multicomp PRO Res, 8M2, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro MCHVR05FTFW8204

Description
RES, 8M2, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:8.2Mohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 8M2, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:8.2Mohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8M2, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro - 47AC0593 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8M2, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro
47AC0593
Res, 8M2, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro 47AC0593
RES, 8M2, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:8.2Mohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 8M2, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:8.2Mohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8M2, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro - 55AC2695 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8M2, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro
55AC2695
Res, 8M2, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro 55AC2695
RES, 8M2, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:8.2Mohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 8M2, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:8.2Mohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC0593
Product Name Res, 8M2, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 8.20E6 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers