multicomp PRO Res, 1M6, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro MCHVR05FTFW1604

Description
RES, 1M6, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.6Mohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 1M6, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.6Mohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1M6, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro - 47AC0576 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M6, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro
47AC0576
Res, 1M6, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro 47AC0576
RES, 1M6, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.6Mohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1M6, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.6Mohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M6, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro - 55AC2678 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M6, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro
55AC2678
Res, 1M6, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro 55AC2678
RES, 1M6, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.6Mohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1M6, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.6Mohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC0576
Product Name Res, 1M6, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 1.60E6 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details