multicomp PRO Res, 1M2, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro MCHVR05FTFW1204

Description
RES, 1M2, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.2Mohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 1M2, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.2Mohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1M2, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro - 47AC0573 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M2, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro
47AC0573
Res, 1M2, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro 47AC0573
RES, 1M2, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.2Mohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1M2, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.2Mohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M2, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro - 55AC2675 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M2, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro
55AC2675
Res, 1M2, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro 55AC2675
RES, 1M2, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.2Mohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1M2, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.2Mohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC0573
Product Name Res, 1M2, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 1.20E6 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details