The Resistor, 27K, 1%, 0.125W, 0805, Thick Film from the MCHVR series is designed for high voltage applications, with a maximum operating voltage of 400V. It features a multilayer electrode construction that enhances reliability and performance, particularly in high pulse equipment and automotive applications. The resistor has a tolerance of ±1% and operates effectively within a temperature range of -55°C to +155°C. It is RoHS compliant and suitable for use in compact electronic devices due to its 0805 case style. The product is also characterized by its excellent performance under various environmental conditions, making it a reliable choice for engineers seeking durable and efficient resistors for their projects.
RES, 27K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:27kohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
RES, 27K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:27kohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 47AC0517 |
| Product Name | Res, 27K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805 |
| Resistance Range | 27000 ohms |
| Tolerance | 1 +/- % |