multicomp PRO Res, 240K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro MCHVR05FTEW2403

Description
RES, 240K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:240kohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, 240K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:240kohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, part number 55AC2650, is a high voltage thick film chip resistor from the MCHVR series, designed for applications requiring reliability and performance in compact sizes. It features a resistance value of 240 kΩ with a tolerance of ±1% and a power rating of 0.125W (125mW). The component is suitable for use in environments with voltages up to 400V, making it ideal for applications in inverters, outdoor equipment, converters, and the automotive industry. The resistor is constructed on an alumina substrate with a multilayer electrode design, enhancing its reliability and performance under high voltage conditions. It operates effectively within a temperature range of -55°C to +155°C and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Resistor, part number 55AC2650, is a high voltage thick film chip resistor from the MCHVR series, designed for applications requiring reliability and performance in compact sizes. It features a resistance value of 240 kΩ with a tolerance of ±1% and a power rating of 0.125W (125mW). The component is suitable for use in environments with voltages up to 400V, making it ideal for applications in inverters, outdoor equipment, converters, and the automotive industry. The resistor is constructed on an alumina substrate with a multilayer electrode design, enhancing its reliability and performance under high voltage conditions. It operates effectively within a temperature range of -55°C to +155°C and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Res, 240K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro - 47AC0514 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro
47AC0514
Res, 240K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro 47AC0514
RES, 240K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:240kohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 240K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:240kohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 240K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro - 55AC2650 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro
55AC2650
Res, 240K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro 55AC2650
RES, 240K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:240kohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 240K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:240kohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC0514
Product Name Res, 240K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 240000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details