multicomp PRO Res, 160K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro MCHVR05FTEW1603

Description
RES, 160K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:160kohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 160K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:160kohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 160K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro - 47AC0501 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro
47AC0501
Res, 160K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro 47AC0501
RES, 160K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:160kohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 160K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:160kohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 160K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro - 55AC2646 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro
55AC2646
Res, 160K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro 55AC2646
RES, 160K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:160kohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 160K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:160kohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC0501
Product Name Res, 160K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 160000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details