multicomp PRO Res, 150K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro MCHVR05FTEW1503

Description
RES, 150K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:150kohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, 150K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:150kohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, part number 47AC0497, is a 150K ohm thick film chip resistor with a tolerance of ±1% and a power rating of 0.125W (125mW). It is housed in an 0805 case style, which measures 2.0mm x 1.25mm. This resistor is designed for high voltage applications, with a maximum operating voltage of 400V. It features a multilayer electrode construction that enhances reliability and performance, particularly in high voltage environments. The resistor is suitable for various applications, including inverters, outdoor equipment, converters, and automotive systems. It is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Resistor, part number 47AC0497, is a 150K ohm thick film chip resistor with a tolerance of ±1% and a power rating of 0.125W (125mW). It is housed in an 0805 case style, which measures 2.0mm x 1.25mm. This resistor is designed for high voltage applications, with a maximum operating voltage of 400V. It features a multilayer electrode construction that enhances reliability and performance, particularly in high voltage environments. The resistor is suitable for various applications, including inverters, outdoor equipment, converters, and automotive systems. It is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Res, 150K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro - 47AC0497 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro
47AC0497
Res, 150K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro 47AC0497
RES, 150K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:150kohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 150K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:150kohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro - 55AC2645 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro
55AC2645
Res, 150K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro 55AC2645
RES, 150K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:150kohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 150K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:150kohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC0497
Product Name Res, 150K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 150000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details