The Resistor, part number 47AC0469, is a high voltage thick film chip resistor from the MCHVR series, designed for applications requiring reliability and performance in compact sizes. It features a resistance value of 47 ohms, a tolerance of ±1%, and a power rating of 0.125W (125mW). The resistor is housed in an 0805 case style, making it suitable for space-constrained designs. This component is rated for a maximum operating voltage of 400V and is capable of withstanding overload voltages up to 800V. It is constructed with a multilayer electrode design, enhancing its reliability in high voltage applications such as inverters, converters, and automotive systems. The operating temperature range is from -55°C to +155°C, ensuring functionality in various environmental conditions. The resistor complies with RoHS standards, making it suitable for environmentally conscious designs. Its robust construction and specifications make it a viable choice for engineers looking for dependable resistors in high pulse equipment and outdoor applications.
RES, 47R, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:47ohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
RES, 47R, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:47ohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 47AC0469 |
| Product Name | Res, 47R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805 |
| Resistance Range | 47 ohms |
| Tolerance | 1 +/- % |