The Resistor, part number 47AC0439, is a 27MΩ thick film chip resistor with a 5% tolerance and a power rating of 0.1W, housed in a 0603 case style. It is designed for high voltage applications, with a maximum operating voltage of 200V. The resistor features a multilayer electrode construction that enhances reliability and performance in demanding environments, making it suitable for use in inverters, outdoor equipment, converters, and automotive applications. The operating temperature range is from -55°C to +155°C, ensuring functionality across a wide range of conditions. The product is RoHS compliant, indicating it meets environmental standards.
RES, 27M, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:27Mohm; Product Range:HVR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
RES, 27M, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:27Mohm; Product Range:HVR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 47AC0439 |
| Product Name | Res, 27M, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603 |
| Resistance Range | 2.70E7 ohms |
| Tolerance | 5 +/- % |