multicomp PRO Res, 3M9, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro MCHVR03JTFX3904

Description
RES, 3M9, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.9Mohm; Product Range:HVR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 3M9, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.9Mohm; Product Range:HVR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3M9, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro - 47AC0426 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M9, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro
47AC0426
Res, 3M9, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro 47AC0426
RES, 3M9, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.9Mohm; Product Range:HVR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 3M9, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.9Mohm; Product Range:HVR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3M9, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro - 55AC2609 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M9, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro
55AC2609
Res, 3M9, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro 55AC2609
RES, 3M9, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.9Mohm; Product Range:HVR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 3M9, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.9Mohm; Product Range:HVR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC0426
Product Name Res, 3M9, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 3.90E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details