multicomp PRO Res, 68K, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro MCHVR03JTEX6802

Description
RES, 68K, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:68kohm; Product Range:HVR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 68K, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:68kohm; Product Range:HVR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68K, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro - 47AC0393 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro
47AC0393
Res, 68K, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro 47AC0393
RES, 68K, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:68kohm; Product Range:HVR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 68K, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:68kohm; Product Range:HVR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro - 55AC2582 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro
55AC2582
Res, 68K, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro 55AC2582
RES, 68K, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:68kohm; Product Range:HVR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 68K, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:68kohm; Product Range:HVR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC0393
Product Name Res, 68K, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 68000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details