The Resistor, 56K, 5%, 0.1W, 0603, Thick Film from the MCHVR series is designed for high voltage applications, with a maximum operating voltage of 200V. It features a multilayer electrode construction that enhances reliability and performance, particularly in high pulse equipment and automotive applications. The resistor has a power rating of 0.1W and operates effectively within a temperature range of -55°C to +155°C. It is RoHS compliant and offers a resistance tolerance of ±5%. The compact 0603 case style makes it suitable for space-constrained designs. This component is ideal for engineers seeking a reliable resistor for high voltage and high pulse applications.
RES, 56K, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:56kohm; Product Range:HVR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
RES, 56K, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:56kohm; Product Range:HVR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 47AC0385 |
| Product Name | Res, 56K, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603 |
| Resistance Range | 56000 ohms |
| Tolerance | 5 +/- % |