multicomp PRO Res, 470K, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro MCHVR03JTEX4703

Description
RES, 470K, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:470kohm; Product Range:HVR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 470K, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:470kohm; Product Range:HVR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 470K, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro - 47AC0378 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro
47AC0378
Res, 470K, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro 47AC0378
RES, 470K, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:470kohm; Product Range:HVR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 470K, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:470kohm; Product Range:HVR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470K, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro - 55AC2575 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro
55AC2575
Res, 470K, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro 55AC2575
RES, 470K, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:470kohm; Product Range:HVR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 470K, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:470kohm; Product Range:HVR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC0378
Product Name Res, 470K, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 470000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details