The Resistor, 100K, 5%, 0.1W, 0603, Thick Film from the MCHVR series is designed for high voltage applications, with a maximum operating voltage of 200V. It features a multilayer electrode construction that enhances reliability and performance in demanding environments. This component is suitable for use in inverters, outdoor equipment, converters, and automotive applications. The resistor operates within a temperature range of -55°C to +155°C and has a power rating of 100mW. It is RoHS compliant and offers a resistance tolerance of ±5%. The compact 0603 case style allows for reduced size in final equipment designs.
RES, 100K, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:100kohm; Product Range:HVR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
RES, 100K, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:100kohm; Product Range:HVR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 47AC0315 |
| Product Name | Res, 100K, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603 |
| Resistance Range | 100000 ohms |
| Tolerance | 5 +/- % |