The Resistor, 820K, 1%, 0.1W, 0603, Thick Film from the MCHVR Series is designed for high voltage applications, with a maximum operating voltage of 200V. It features a multilayer electrode construction that enhances reliability and performance, particularly in environments requiring high pulse handling. The resistor has a power rating of 0.1W and a tolerance of ±1%, making it suitable for precise applications. It operates effectively within a temperature range of -55°C to +155°C and is compliant with RoHS standards. This component is ideal for use in inverters, outdoor equipment, converters, and automotive applications.
RES, 820K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:820kohm; Product Range:HVR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
RES, 820K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:820kohm; Product Range:HVR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 47AC0259 |
| Product Name | Res, 820K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603 |
| Resistance Range | 820000 ohms |
| Tolerance | 1 +/- % |