multicomp PRO Res, 68K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro MCHVR03FTEX6802

Description
RES, 68K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:68kohm; Product Range:HVR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, 68K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:68kohm; Product Range:HVR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, 68K, 1%, 0.1W, 0603, Thick Film from the MCHVR series is designed for high voltage applications, with a maximum operating voltage of 200V. It features a multilayer electrode construction that enhances reliability and performance in demanding environments. This component is suitable for use in inverters, outdoor equipment, converters, and automotive applications. The resistor has a power rating of 100mW and a temperature coefficient of resistance (TCR) of ±100 ppm/°C. It operates effectively within a temperature range of -55°C to +155°C. The device is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Resistor, 68K, 1%, 0.1W, 0603, Thick Film from the MCHVR series is designed for high voltage applications, with a maximum operating voltage of 200V. It features a multilayer electrode construction that enhances reliability and performance in demanding environments. This component is suitable for use in inverters, outdoor equipment, converters, and automotive applications. The resistor has a power rating of 100mW and a temperature coefficient of resistance (TCR) of ±100 ppm/°C. It operates effectively within a temperature range of -55°C to +155°C. The device is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Res, 68K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro - 47AC0250 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro
47AC0250
Res, 68K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro 47AC0250
RES, 68K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:68kohm; Product Range:HVR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 68K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:68kohm; Product Range:HVR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro - 52AC4875 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro
52AC4875
Res, 68K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro 52AC4875
RES, 68K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:68kohm; Product Range:HVR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 68K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:68kohm; Product Range:HVR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC0250
Product Name Res, 68K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 68000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details