The Resistor, part number 47AC0219, is a 330K ohm thick film chip resistor with a 1% tolerance and a power rating of 0.1W, housed in a 0603 case style. It is designed for high voltage applications, with a maximum operating voltage of 200V. The resistor features a multilayer electrode construction that enhances reliability and performance, particularly in high pulse equipment and automotive applications. It operates effectively within a temperature range of -55°C to +155°C and is compliant with RoHS standards. The product is suitable for use in various electronic devices, including inverters and outdoor equipment.
RES, 330K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:330kohm; Product Range:HVR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
RES, 330K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:330kohm; Product Range:HVR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 47AC0219 |
| Product Name | Res, 330K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603 |
| Resistance Range | 330000 ohms |
| Tolerance | 1 +/- % |