multicomp PRO Res, 110K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro MCHVR03FTEX1103

Description
RES, 110K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:110kohm; Product Range:HVR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 110K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:110kohm; Product Range:HVR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 110K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro - 47AC0178 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro
47AC0178
Res, 110K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro 47AC0178
RES, 110K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:110kohm; Product Range:HVR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 110K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:110kohm; Product Range:HVR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 110K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro - 52AC4855 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro
52AC4855
Res, 110K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro 52AC4855
RES, 110K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:110kohm; Product Range:HVR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 110K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:110kohm; Product Range:HVR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC0178
Product Name Res, 110K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 110000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Through Hole Resistors - 2019-CF1/4C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers