multicomp PRO Res, 6M2, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro MCHVR02JTFY6204

Description
RES, 6M2, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:6.2Mohm; Product Range:HVR Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 6M2, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:6.2Mohm; Product Range:HVR Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6M2, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro - 47AC0124 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6M2, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro
47AC0124
Res, 6M2, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro 47AC0124
RES, 6M2, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:6.2Mohm; Product Range:HVR Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 6M2, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:6.2Mohm; Product Range:HVR Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6M2, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro - 52AC4830 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6M2, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro
52AC4830
Res, 6M2, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro 52AC4830
RES, 6M2, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:6.2Mohm; Product Range:HVR Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 6M2, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:6.2Mohm; Product Range:HVR Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC0124
Product Name Res, 6M2, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Resistance Range 6.20E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details