multicomp PRO Res, 20M, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro MCHVR02JTFY2005

Description
RES, 20M, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:20Mohm; Product Range:HVR Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Description
RES, 20M, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:20Mohm; Product Range:HVR Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, part number 52AC4819, is a high voltage thick film chip resistor from the MCHVR series, featuring a resistance value of 20MΩ, a tolerance of ±5%, and a power rating of 0.063W (63mW). It is housed in a compact 0402 case style, making it suitable for applications where space is a constraint. The resistor is designed for reliable performance in high voltage environments, with a maximum operating voltage of 100V. It is compliant with RoHS standards, ensuring it meets environmental regulations. This component is ideal for use in inverters, outdoor equipment, converters, and automotive applications, particularly where high pulse performance is required.

Datasheet Summary
Powered by GS/AI

The Resistor, part number 52AC4819, is a high voltage thick film chip resistor from the MCHVR series, featuring a resistance value of 20MΩ, a tolerance of ±5%, and a power rating of 0.063W (63mW). It is housed in a compact 0402 case style, making it suitable for applications where space is a constraint. The resistor is designed for reliable performance in high voltage environments, with a maximum operating voltage of 100V. It is compliant with RoHS standards, ensuring it meets environmental regulations. This component is ideal for use in inverters, outdoor equipment, converters, and automotive applications, particularly where high pulse performance is required.

Suppliers

Company
Product
Description
Supplier Links
Res, 20M, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro - 47AC0113 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20M, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro
47AC0113
Res, 20M, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro 47AC0113
RES, 20M, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:20Mohm; Product Range:HVR Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 20M, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:20Mohm; Product Range:HVR Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20M, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro - 52AC4819 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20M, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro
52AC4819
Res, 20M, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro 52AC4819
RES, 20M, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:20Mohm; Product Range:HVR Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 20M, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:20Mohm; Product Range:HVR Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC0113
Product Name Res, 20M, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Resistance Range 2.00E7 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C363J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details