The Resistor, 16MΩ, 5%, 0.063W, 0402, Thick Film from the MCHVR series is designed for high voltage applications. It features a multilayer electrode construction that enhances reliability and performance, particularly in environments requiring high voltage handling. The resistor operates effectively within a temperature range of -55°C to +155°C and has a maximum operating voltage of 100V. It is suitable for various applications, including inverters, outdoor equipment, converters, and automotive systems. The component is RoHS compliant and has a power rating of 63mW, making it a compact choice for space-constrained designs.
RES, 16M, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:16Mohm; Product Range:HVR Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
RES, 16M, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:16Mohm; Product Range:HVR Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 47AC0109 |
| Product Name | Res, 16M, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402 |
| Resistance Range | 1.60E7 ohms |
| Tolerance | 5 +/- % |