multicomp PRO Res, Thick Film, 15M, 5%, 0.063W, 0402; Resistance Multicomp Pro MCHVR02JTFY1505

Description
RES, THICK FILM, 15M, 5%, 0.063W, 0402; Resistance:15Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 15M, 5%, 0.063W, 0402; Resistance:15Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 15M, 5%, 0.063W, 0402; Resistance Multicomp Pro - 47AC0107 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15M, 5%, 0.063W, 0402; Resistance Multicomp Pro
47AC0107
Res, Thick Film, 15M, 5%, 0.063W, 0402; Resistance Multicomp Pro 47AC0107
RES, THICK FILM, 15M, 5%, 0.063W, 0402; Resistance:15Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 15M, 5%, 0.063W, 0402; Resistance:15Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15M, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro - 52AC4813 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15M, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro
52AC4813
Res, 15M, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro 52AC4813
RES, 15M, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:15Mohm; Product Range:HVR Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 15M, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:15Mohm; Product Range:HVR Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 47AC0107 52AC4813
Product Name Res, Thick Film, 15M, 5%, 0.063W, 0402; Resistance Multicomp Pro Res, 15M, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402
Resistance Range 1.50E7 ohms 1.50E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details