multicomp PRO Res, 68K, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro MCHVR02JTEY6802

Description
RES, 68K, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:68kohm; Product Range:HVR Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 68K, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:68kohm; Product Range:HVR Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68K, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro - 47AC0086 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro
47AC0086
Res, 68K, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro 47AC0086
RES, 68K, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:68kohm; Product Range:HVR Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 68K, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:68kohm; Product Range:HVR Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro - 52AC4798 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro
52AC4798
Res, 68K, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro 52AC4798
RES, 68K, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:68kohm; Product Range:HVR Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 68K, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:68kohm; Product Range:HVR Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC0086
Product Name Res, 68K, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Resistance Range 68000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details