multicomp PRO Res, 110K, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro MCHVR02JTEY1103

Description
RES, 110K, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:110kohm; Product Range:HVR Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 110K, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:110kohm; Product Range:HVR Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 110K, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro - 47AC0013 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro
47AC0013
Res, 110K, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro 47AC0013
RES, 110K, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:110kohm; Product Range:HVR Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 110K, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:110kohm; Product Range:HVR Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 110K, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro - 52AC4773 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro
52AC4773
Res, 110K, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro 52AC4773
RES, 110K, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:110kohm; Product Range:HVR Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 110K, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:110kohm; Product Range:HVR Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC0013
Product Name Res, 110K, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Resistance Range 110000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details