multicomp PRO Res, 6M2, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro MCHVR02FTFY6204

Description
RES, 6M2, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:6.2Mohm; Product Range:HVR Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 6M2, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:6.2Mohm; Product Range:HVR Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6M2, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro - 46AC9975 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6M2, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro
46AC9975
Res, 6M2, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro 46AC9975
RES, 6M2, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:6.2Mohm; Product Range:HVR Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 6M2, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:6.2Mohm; Product Range:HVR Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6M2, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro - 50AC5614 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6M2, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro
50AC5614
Res, 6M2, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro 50AC5614
RES, 6M2, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:6.2Mohm; Product Range:HVR Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 6M2, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:6.2Mohm; Product Range:HVR Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC9975
Product Name Res, 6M2, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Resistance Range 6.20E6 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers
Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 4756511 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers