multicomp PRO Res, 3M, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro MCHVR02FTFY3004

Description
RES, 3M, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:3Mohm; Product Range:HVR Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, 3M, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:3Mohm; Product Range:HVR Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, part number 50AC5606, is a high voltage thick film chip resistor from the MCHVR series, featuring a case style of 0402. It has a resistance value of 3 MΩ, a tolerance of ±1%, and a power rating of 0.063 W (63 mW). The maximum operating voltage is rated at 100 V, making it suitable for applications requiring reliable performance under high voltage conditions. This resistor is constructed with a multilayer electrode design, enhancing its reliability and performance in various environments, including automotive and outdoor equipment. It operates effectively within a temperature range of -55°C to +155°C and is RoHS compliant. The product is designed for applications such as inverters and high pulse equipment, making it a versatile choice for engineers looking for compact and efficient resistive components.

Datasheet Summary
Powered by GS/AI

The Resistor, part number 50AC5606, is a high voltage thick film chip resistor from the MCHVR series, featuring a case style of 0402. It has a resistance value of 3 MΩ, a tolerance of ±1%, and a power rating of 0.063 W (63 mW). The maximum operating voltage is rated at 100 V, making it suitable for applications requiring reliable performance under high voltage conditions. This resistor is constructed with a multilayer electrode design, enhancing its reliability and performance in various environments, including automotive and outdoor equipment. It operates effectively within a temperature range of -55°C to +155°C and is RoHS compliant. The product is designed for applications such as inverters and high pulse equipment, making it a versatile choice for engineers looking for compact and efficient resistive components.

Suppliers

Company
Product
Description
Supplier Links
Res, 3M, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro - 46AC9967 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro
46AC9967
Res, 3M, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro 46AC9967
RES, 3M, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:3Mohm; Product Range:HVR Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 3M, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:3Mohm; Product Range:HVR Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3M, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro - 50AC5606 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro
50AC5606
Res, 3M, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro 50AC5606
RES, 3M, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:3Mohm; Product Range:HVR Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 3M, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:3Mohm; Product Range:HVR Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC9967
Product Name Res, 3M, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Resistance Range 3.00E6 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers
Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details