multicomp PRO Res, 91K, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro MCHVR02FTEY9102

Description
RES, 91K, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:91kohm; Product Range:HVR Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 91K, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:91kohm; Product Range:HVR Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 91K, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro - 46AC9954 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro
46AC9954
Res, 91K, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro 46AC9954
RES, 91K, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:91kohm; Product Range:HVR Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 91K, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:91kohm; Product Range:HVR Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 91K, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro - 50AC5593 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro
50AC5593
Res, 91K, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro 50AC5593
RES, 91K, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:91kohm; Product Range:HVR Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 91K, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:91kohm; Product Range:HVR Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC9954
Product Name Res, 91K, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Resistance Range 91000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details