The Resistor, part number 46AC9838, is a high voltage thick film chip resistor from the MCHVR series, designed for applications requiring reliability and performance in compact sizes. It features a resistance value of 10 ohms, a tolerance of ±1%, and a power rating of 0.063W (63mW). The resistor is housed in a 0402 case style, making it suitable for space-constrained designs. It operates effectively at a maximum voltage of 100V and is compliant with RoHS standards. The construction includes a multilayer electrode design, enhancing its reliability in various applications such as inverters, outdoor equipment, and automotive systems. The product is capable of withstanding a temperature range from -55°C to +155°C, ensuring durability under different environmental conditions.
RES, 10R, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10ohm; Product Range:HVR Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
RES, 10R, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10ohm; Product Range:HVR Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 46AC9838 |
| Product Name | Res, 10R, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402 |
| Resistance Range | 10 ohms |
| Tolerance | 1 +/- % |