multicomp PRO Res, Thick Film, 8M2, 5%, 0.1W, 0805; Resistance Multicomp Pro MCHV05WAJ0825T5E

Description
RES, THICK FILM, 8M2, 5%, 0.1W, 0805; Resistance:8.2Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 8M2, 5%, 0.1W, 0805; Resistance:8.2Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 8M2, 5%, 0.1W, 0805; Resistance Multicomp Pro - 01N7324 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8M2, 5%, 0.1W, 0805; Resistance Multicomp Pro
01N7324
Res, Thick Film, 8M2, 5%, 0.1W, 0805; Resistance Multicomp Pro 01N7324
RES, THICK FILM, 8M2, 5%, 0.1W, 0805; Resistance:8.2Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 8M2, 5%, 0.1W, 0805; Resistance:8.2Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01N7324
Product Name Res, Thick Film, 8M2, 5%, 0.1W, 0805; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 4756460 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers