multicomp PRO Res, Thick Film, 1M2, 5%, 0.1W, 0805; Resistance Multicomp Pro MCHV05WAJ0125T5E

Description
RES, THICK FILM, 1M2, 5%, 0.1W, 0805; Resistance:1.2Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1M2, 5%, 0.1W, 0805; Resistance:1.2Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1M2, 5%, 0.1W, 0805; Resistance Multicomp Pro - 01N7284 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M2, 5%, 0.1W, 0805; Resistance Multicomp Pro
01N7284
Res, Thick Film, 1M2, 5%, 0.1W, 0805; Resistance Multicomp Pro 01N7284
RES, THICK FILM, 1M2, 5%, 0.1W, 0805; Resistance:1.2Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 1M2, 5%, 0.1W, 0805; Resistance:1.2Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01N7284
Product Name Res, Thick Film, 1M2, 5%, 0.1W, 0805; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details