multicomp PRO Res, Thick Film, 1M, 5%, 0.1W, 0805; Resistance Multicomp Pro MCHV05WAJ0105T5E

Description
RES, THICK FILM, 1M, 5%, 0.1W, 0805; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1M, 5%, 0.1W, 0805; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1M, 5%, 0.1W, 0805; Resistance Multicomp Pro - 01N7280 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M, 5%, 0.1W, 0805; Resistance Multicomp Pro
01N7280
Res, Thick Film, 1M, 5%, 0.1W, 0805; Resistance Multicomp Pro 01N7280
RES, THICK FILM, 1M, 5%, 0.1W, 0805; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 1M, 5%, 0.1W, 0805; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01N7280
Product Name Res, Thick Film, 1M, 5%, 0.1W, 0805; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details