multicomp PRO Fuse Holder, 13 X 33.1Mm, Pcb Mount; Fuse Holder Type Multicomp MCHTC-45M

Description
FUSE HOLDER, 13 X 33.1MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:6.3A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, 13 X 33.1MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:6.3A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 13 X 33.1Mm, Pcb Mount; Fuse Holder Type Multicomp - 10WX2852 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 13 X 33.1Mm, Pcb Mount; Fuse Holder Type Multicomp
10WX2852
Fuse Holder, 13 X 33.1Mm, Pcb Mount; Fuse Holder Type Multicomp 10WX2852
FUSE HOLDER, 13 X 33.1MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:6.3A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, 13 X 33.1MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:6.3A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 10WX2852
Product Name Fuse Holder, 13 X 33.1Mm, Pcb Mount; Fuse Holder Type Multicomp
Normal Operating Current 6.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Carier for 1/4
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Street Lighting Fuse Boxes - CS0571-000 - TE Connectivity
Specs
Normal Operating Current 6 amps
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuseholders - 486-1257-ND - DigiKey
Specs
Rated Operating Voltage 400 volts
View Details
Fuse Holders - 6119302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5mm)
View Details