multicomp PRO Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Multicomp MCHTB-44I-RH

Description
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:1/4" x 1-1/4"; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:1/4" x 1-1/4"; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Multicomp - 17M6452 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Multicomp
17M6452
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Multicomp 17M6452
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:1/4" x 1-1/4"; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:1/4" x 1-1/4"; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 17M6452
Product Name Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Multicomp
Normal Operating Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 4727312 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 600 volts
View Details
Street Lighting Fuse Boxes - 233748-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
SMT 2 in 1 Auto Blade Holder-onT&R, Blue - 3587-15TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers