Microminiature power relay with a 1 form C contact, rated for 10 A at 250 V AC or 30 V DC, and capable of switching up to 2,500 VA or 300 W. The device has a coil nominal voltage of 5 V DC, coil resistance of 70 Ω, and consumes 360 mW at 23 °C. It features 2,500 V AC isolation between coil and contacts, contact resistance of 100 mΩ maximum, and operates within a temperature range of -40 °C to +85 °C. The relay has a dimensions of 19 mm × 15.5 mm × 15.8 mm and operates in 10 ms maximum with a release time of 5 ms maximum.
General Purpose Relay, MCHRS4F Series, Power, SPDT, 5 VDC, 10 A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 71P2406 |
| Product Name | General Purpose Relay, Mchrs4F Series, Power, Spdt, 5 Vdc, 10 A Rohs Compliant Multicomp Pro |
| Features | Latching |