Power relay with a 24V DC coil, 1 form A contact, and a plastic sealed enclosure. It has a contact rating of 10A at 125V AC and 5A at 250V AC or 30V DC, with a maximum switching voltage of 300V DC and current of 10A. The relay operates within -40°C to +70°C, has a coil power of 450mW, and a maximum operate time of 8ms. It offers 100,000 electrical operations and 10,000,000 mechanical operations. Insulation resistance is 1,000MΩ at 500V DC, with dielectric strength of 3,500V AC between coil and contacts for 1 minute. The contact material is AgAlloy, with a maximum contact resistance of 100mΩ.
GENERAL PURPOSE RELAY, HRS3T SERIES ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 56T1179 |
| Product Name | General Purpose Relay, Hrs3T Series Rohs Compliant Multicomp Pro |
| Features | Latching |